Greaves Corporation Equipment Stud to Cable/Tube ALX6ST2

Description
ALUMINUM MATERIAL 5-5/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-5/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALX6ST2 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALX6ST2
Equipment Stud to Cable/Tube ALX6ST2
ALUMINUM MATERIAL 5-5/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XST MODEL
  • ALUMINUM MATERIAL
  • 5-5/8 INCH L SIZE
  • 2 AWG SOLID MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1 INCH-14 TPI STUD SIZE
  • TREGO[T] BRAND
  • XST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALX6ST2
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Male .250 Quick Fit Terminal - 1203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers