Greaves Corporation Equipment Stud to Cable/Tube ALP85T

Description
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP85T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP85T
Equipment Stud to Cable/Tube ALP85T
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
  • 1500 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE
  • 2000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1-1/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP85T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
3 suppliers