Greaves Corporation Substation Tee Connector ALT85T

Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/16 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet
Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/16 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT85T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT85T
Substation Tee Connector ALT85T
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/16 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
  • TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 8-1/16 INCH L X 3-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT85T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2229.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details