Greaves Corporation Substation Multipurpose Coupler ALP75K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-5/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1/2 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-5/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1/2 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - ALP75K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
ALP75K
Substation Multipurpose Coupler ALP75K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-5/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1/2 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 6-5/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1000 TO 1500 MCM MAIN CONDUCTOR SIZE
  • 350 TO 600 MCM TAP CONDUCTOR SIZE
  • 1/2 INCH TAP IPS SIZE
  • 1 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP75K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details