Greaves Corporation Compression Cable Splice ASC350T

Description
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 350 MCM CONDUCTOR SIZE BROWN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
Datasheet
Description
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 350 MCM CONDUCTOR SIZE BROWN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - ASC350T - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
ASC350T
Compression Cable Splice ASC350T
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 350 MCM CONDUCTOR SIZE BROWN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
  • CENTER CABLE STOP TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA WITH NRTL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL
  • 350 MCM CONDUCTOR SIZE
  • BROWN COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 6 PER CARTON
  • ASC-T MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASC350T
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1901982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Straight Leg Terminal - 1215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details