Greaves Corporation Substation Tee Connector ALT66T

Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-3/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet
Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-3/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT66T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT66T
Substation Tee Connector ALT66T
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-3/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
  • TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 7-3/16 INCH L X 3 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT66T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Bootlace Ferrules - 1901983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details