Greaves Corporation Equipment Stud to Cable/Tube ALX8ST65

Description
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALX8ST65 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALX8ST65
Equipment Stud to Cable/Tube ALX8ST65
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
  • ALUMINUM MATERIAL
  • 6-3/8 INCH L SIZE
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 2000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 2-1/4 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALX8ST65
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details