Greaves Corporation Equipment Stud to Cable/Tube ALP55T

Description
ALUMINUM MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP55T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP55T
Equipment Stud to Cable/Tube ALP55T
ALUMINUM MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE
  • 350 MCM (RUN/TAP) MIN. CONDUCTOR SIZE
  • 600 MCM (RUN/TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1/2 INCH IPS TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP55T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Bootlace Ferrules - 1787345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details