Greaves Corporation Substation Multipurpose Coupler ALP66K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/2 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM MAIN CONDUCTOR SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 3/4 INCH TAP IPS SIZE 3/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/2 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM MAIN CONDUCTOR SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 3/4 INCH TAP IPS SIZE 3/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - ALP66K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
ALP66K
Substation Multipurpose Coupler ALP66K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/2 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM MAIN CONDUCTOR SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 3/4 INCH TAP IPS SIZE 3/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 6-1/2 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 600 TO 1000 MCM MAIN CONDUCTOR SIZE
  • 600 TO 1000 MCM TAP CONDUCTOR SIZE
  • 3/4 INCH TAP IPS SIZE
  • 3/4 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP66K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data