Greaves Corporation Mechanical Cable Lug AQ3-800

Description
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.91 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 2.63 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
Datasheet
Description
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.91 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 2.63 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AQ3-800 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
AQ3-800
Mechanical Cable Lug AQ3-800
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.91 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 2.63 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4.91 INCH OVERALL LENGTH
  • 300 MCM MIN. CONDUCTOR SIZE
  • 800 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • 2.63 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • AQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AQ3-800
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details