Greaves Corporation Underground Splice Kit ASC300K

Description
DIRECT BURIAL TYPE 300 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
Datasheet
Description
DIRECT BURIAL TYPE 300 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - ASC300K - Greaves Corporation
Centerbrook, CT, USA
Underground Splice Kit
ASC300K
Underground Splice Kit ASC300K
DIRECT BURIAL TYPE 300 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
  • DIRECT BURIAL TYPE
  • 300 MCM MAX. WIRE COMBINATION SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS
  • 600 V VOLTAGE RATING
  • 1 CONNECTOR INCLUDED
  • ASC-K MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASC300K
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Crocodile Clips - 1902559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details