Greaves Corporation Mechanical Cable Lug AQ2-600

Description
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 5.06 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 1.5 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
Datasheet
Description
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 5.06 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 1.5 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AQ2-600 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
AQ2-600
Mechanical Cable Lug AQ2-600
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 5.06 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 1.5 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 5.06 INCH OVERALL LENGTH
  • 2 AWG STRANDED MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • 1.5 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • AQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AQ2-600
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1849682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Quick Disconnects - 1-170153-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details