Greaves CorporationEquipment Stud to Cable/TubeALP8ST6
Description
ALUMINUM MATERIAL
6-11/16 INCH L SIZE
1500 MCM MIN. CONDUCTOR SIZE
2000 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
2 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
PST MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
6-11/16 INCH L SIZE
1500 MCM MIN. CONDUCTOR SIZE
2000 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
2 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
PST MODEL
ALUMINUM MATERIAL
6-11/16 INCH L SIZE
1500 MCM MIN. CONDUCTOR SIZE
2000 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
2 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
PST MODEL