Greaves CorporationSubstation Tee ConnectorALT3P4T
Description
TUBE TO CABLE TYPE
ALUMINUM MATERIAL
6-5/8 INCH L X 2-5/8 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPT MODEL
Greaves Corporation
Done
Datasheet
Description
TUBE TO CABLE TYPE
ALUMINUM MATERIAL
6-5/8 INCH L X 2-5/8 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPT MODEL
TUBE TO CABLE TYPE
ALUMINUM MATERIAL
6-5/8 INCH L X 2-5/8 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPT MODEL