Greaves Corporation Mechanical Cable Lug AQ6-500-2

Description
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.9 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 3.75 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
Datasheet
Description
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.9 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 3.75 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AQ6-500-2 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
AQ6-500-2
Mechanical Cable Lug AQ6-500-2
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.9 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 3.75 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4.9 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • 3.75 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • AQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AQ6-500-2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details