Greaves Corporation Equipment Stud to Cable/Tube ALP6SP1

Description
ALUMINUM MATERIAL 5-11/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-11/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP6SP1 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP6SP1
Equipment Stud to Cable/Tube ALP6SP1
ALUMINUM MATERIAL 5-11/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
  • ALUMINUM MATERIAL
  • 5-11/16 INCH L SIZE
  • 600 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 3/4 INCH-16 TPI STUD SIZE
  • TREGO[T] BRAND
  • PSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP6SP1
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Terminal Posts - 1613705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details