Greaves Corporation Substation Cable Terminal ALX45A2N

Description
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - ALX45A2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
ALX45A2N
Substation Cable Terminal ALX45A2N
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
  • ALUMINUM MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 1-3/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • XA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALX45A2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data