Greaves Corporation Substation Tee Connector ALTK99T

Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 9 INCH L X 10-7/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet
Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 9 INCH L X 10-7/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALTK99T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALTK99T
Substation Tee Connector ALTK99T
TUBE TO TUBE TYPE ALUMINUM MATERIAL 9 INCH L X 10-7/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
  • TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 9 INCH L X 10-7/16 INCH W SIZE
  • 5/8 INCH DIA BOLT SIZE
  • 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 4 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALTK99T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details