Greaves Corporation Substation Tube to Cable Coupler ALT5P5K

Description
STRAIGHT TYPE ALUMINUM MATERIAL 6-9/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE ALUMINUM MATERIAL 6-9/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - ALT5P5K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
ALT5P5K
Substation Tube to Cable Coupler ALT5P5K
STRAIGHT TYPE ALUMINUM MATERIAL 6-9/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 6-9/16 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 350 TO 600 MCM TAP CONDUCTOR SIZE
  • 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT5P5K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 1-192048-1 - TE Connectivity
Specs
Features RoHS
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Blade Terminals - 1787244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details