Greaves Corporation Substation Tube to Cable Coupler ALT2P4K

Description
STRAIGHT TYPE ALUMINUM MATERIAL 5-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE ALUMINUM MATERIAL 5-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - ALT2P4K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
ALT2P4K
Substation Tube to Cable Coupler ALT2P4K
STRAIGHT TYPE ALUMINUM MATERIAL 5-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 5-13/16 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE
  • 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT2P4K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details