Greaves Corporation Equipment Stud to Cable/Tube ALX25ST5

Description
ALUMINUM MATERIAL 4-7/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet
Description
ALUMINUM MATERIAL 4-7/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALX25ST5 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALX25ST5
Equipment Stud to Cable/Tube ALX25ST5
ALUMINUM MATERIAL 4-7/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
  • ALUMINUM MATERIAL
  • 4-7/8 INCH L SIZE
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALX25ST5
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1788667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details