Greaves Corporation Substation Tee Connector ALT1P4T

Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-15/16 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet
Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-15/16 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT1P4T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT1P4T
Substation Tee Connector ALT1P4T
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-15/16 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
  • TUBE TO CABLE TYPE
  • ALUMINUM MATERIAL
  • 5-15/16 INCH L X 2-3/8 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT1P4T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data