Greaves Corporation Substation Tee Connector ALT00T-6

Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 3-5/16 INCH L X 2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet
Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 3-5/16 INCH L X 2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT00T-6 - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT00T-6
Substation Tee Connector ALT00T-6
TUBE TO TUBE TYPE ALUMINUM MATERIAL 3-5/16 INCH L X 2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
  • TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 3-5/16 INCH L X 2 INCH W SIZE
  • 3/8 INCH DIA BOLT SIZE
  • 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT00T-6
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Steel
Features RoHS; Insulated
View Details
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers