Greaves Corporation Equipment Stud to Cable/Tube ALP4SP3

Description
ALUMINUM MATERIAL 5-13/16 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-13/16 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP4SP3 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP4SP3
Equipment Stud to Cable/Tube ALP4SP3
ALUMINUM MATERIAL 5-13/16 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
  • ALUMINUM MATERIAL
  • 5-13/16 INCH L SIZE
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/8 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP4SP3
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2788.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details