Greaves Corporation Equipment Stud to Cable/Tube ALP52T

Description
ALUMINUM MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP52T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP52T
Equipment Stud to Cable/Tube ALP52T
ALUMINUM MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 5-3/8 INCH L X 2-5/8 INCH W X 2 INCH H SIZE
  • 350 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE
  • 600 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1/2 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP52T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1901985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Keystone Electronics Corp.
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details