Greaves Corporation Equipment Stud to Cable/Tube ALX45SP3

Description
ALUMINUM MATERIAL 4-13/16 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet
Description
ALUMINUM MATERIAL 4-13/16 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALX45SP3 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALX45SP3
Equipment Stud to Cable/Tube ALX45SP3
ALUMINUM MATERIAL 4-13/16 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
  • ALUMINUM MATERIAL
  • 4-13/16 INCH L SIZE
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/8 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALX45SP3
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers