Greaves CorporationSubstation Tube to Cable CouplerALT6P4K
Description
STRAIGHT TYPE
ALUMINUM MATERIAL
6-13/16 INCH L SIZE
1/2 INCH DIA BOLT SIZE
2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE
2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPK MODEL
Greaves Corporation
Done
Datasheet
Description
STRAIGHT TYPE
ALUMINUM MATERIAL
6-13/16 INCH L SIZE
1/2 INCH DIA BOLT SIZE
2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE
2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPK MODEL
STRAIGHT TYPE
ALUMINUM MATERIAL
6-13/16 INCH L SIZE
1/2 INCH DIA BOLT SIZE
2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE
2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPK MODEL