ALT4SP3 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
ALT4SP3
Description
ALUMINUM MATERIAL
5-3/4 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Description
ALUMINUM MATERIAL
5-3/4 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
ALT4SP3
ALUMINUM MATERIAL
5-3/4 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
- ALUMINUM MATERIAL
- 5-3/4 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 1-1/8 INCH-12 TPI STUD SIZE
- 1-1/2 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TSP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
ALT4SP3 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
0.2500 mm2
View Details
Keystone Electronics Corp.
Terminal Type
Angled - 90°
Material
Brass
View Details
2 suppliers
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Butt Terminal
Material
Copper
Features
Insulated
View Details