Greaves Corporation Substation Multipurpose Coupler ALP87K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-1/4 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-1/4 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - ALP87K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
ALP87K
Substation Multipurpose Coupler ALP87K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-1/4 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 7-1/4 INCH L X 3-1/16 INCH W X 3 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1500 TO 2000 MCM MAIN CONDUCTOR SIZE
  • 1000 TO 1500 MCM TAP CONDUCTOR SIZE
  • 1 INCH TAP IPS SIZE
  • 1-1/4 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP87K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Insulated Ferrules - 2885.9 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers