Greaves Corporation Substation Tee Connector ALT7P8T

Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/4 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet
Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/4 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT7P8T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT7P8T
Substation Tee Connector ALT7P8T
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/4 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
  • TUBE TO CABLE TYPE
  • ALUMINUM MATERIAL
  • 8-3/4 INCH L X 3 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT7P8T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
#4 Stud Lockwasher Solder Lug - 7317 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details