Greaves Corporation Equipment Stud to Cable/Tube ALX8ST5

Description
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALX8ST5 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALX8ST5
Equipment Stud to Cable/Tube ALX8ST5
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
  • ALUMINUM MATERIAL
  • 6-3/8 INCH L SIZE
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 2000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALX8ST5
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details