Greaves Corporation Equipment Stud to Cable/Tube ALP8ST7

Description
ALUMINUM MATERIAL 6-15/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-15/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP8ST7 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP8ST7
Equipment Stud to Cable/Tube ALP8ST7
ALUMINUM MATERIAL 6-15/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
  • ALUMINUM MATERIAL
  • 6-15/16 INCH L SIZE
  • 1500 MCM MIN. CONDUCTOR SIZE
  • 2000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 2-1/2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP8ST7
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1788690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details