Greaves Corporation Substation Multipurpose Coupler ALP22K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-1/4 INCH L X 2-3/8 INCH W X 1-1/4 INCH D SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG MAIN CONDUCTOR SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/8 INCH TAP IPS SIZE 1/8 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-1/4 INCH L X 2-3/8 INCH W X 1-1/4 INCH D SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG MAIN CONDUCTOR SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/8 INCH TAP IPS SIZE 1/8 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - ALP22K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
ALP22K
Substation Multipurpose Coupler ALP22K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-1/4 INCH L X 2-3/8 INCH W X 1-1/4 INCH D SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG MAIN CONDUCTOR SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/8 INCH TAP IPS SIZE 1/8 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 5-1/4 INCH L X 2-3/8 INCH W X 1-1/4 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 4 TO 2/0 AWG MAIN CONDUCTOR SIZE
  • 4 TO 2/0 AWG TAP CONDUCTOR SIZE
  • 1/8 INCH TAP IPS SIZE
  • 1/8 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP22K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Ring Terminals - 1787265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details