Greaves Corporation Substation Cable Terminal ALP5A2N

Description
ALUMINUM MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH PA MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH PA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - ALP5A2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
ALP5A2N
Substation Cable Terminal ALP5A2N
ALUMINUM MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH PA MODEL
  • ALUMINUM MATERIAL
  • 6-3/16 INCH OVERALL LENGTH
  • 350 MCM MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/8 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 1/2 INCH
  • PA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP5A2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details