Greaves Corporation Equipment Stud to Cable/Tube ALP4ST8

Description
ALUMINUM MATERIAL 6-5/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-5/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP4ST8 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP4ST8
Equipment Stud to Cable/Tube ALP4ST8
ALUMINUM MATERIAL 6-5/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
  • ALUMINUM MATERIAL
  • 6-5/8 INCH L SIZE
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 3 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP4ST8
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers