ALT6SP5 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
ALT6SP5
Description
ALUMINUM MATERIAL
6-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
2-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Description
ALUMINUM MATERIAL
6-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
2-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
ALT6SP5
ALUMINUM MATERIAL
6-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
2-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
- ALUMINUM MATERIAL
- 6-1/2 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 1-1/2 INCH-12 TPI STUD SIZE
- 2-1/2 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TSP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
ALT6SP5 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Connector Pin; Ring Terminal
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details