Greaves Corporation Equipment Stud to Cable/Tube ALX25SP4

Description
ALUMINUM MATERIAL 4-3/4 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet
Description
ALUMINUM MATERIAL 4-3/4 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALX25SP4 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALX25SP4
Equipment Stud to Cable/Tube ALX25SP4
ALUMINUM MATERIAL 4-3/4 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
  • ALUMINUM MATERIAL
  • 4-3/4 INCH L SIZE
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/4 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALX25SP4
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal Posts - 1796927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Keystone Electronics Corp.
View Details