Greaves Corporation Equipment Stud to Cable/Tube ALX6ST6

Description
ALUMINUM MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALX6ST6 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALX6ST6
Equipment Stud to Cable/Tube ALX6ST6
ALUMINUM MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
  • ALUMINUM MATERIAL
  • 5-7/8 INCH L SIZE
  • 2 AWG SOLID MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALX6ST6
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Terminal Posts - 1796920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details