Greaves Corporation Substation Tee Connector ALTK41T

Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/4 INCH L X 6-1/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet
Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/4 INCH L X 6-1/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALTK41T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALTK41T
Substation Tee Connector ALTK41T
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/4 INCH L X 6-1/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
  • TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 6-1/4 INCH L X 6-1/16 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALTK41T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details