Greaves Corporation Compression Cable Lug ASL10N

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 296 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 296 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - ASL10N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
ASL10N
Compression Cable Lug ASL10N
TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 296 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • TAN COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 296 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • ASL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASL10N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data