Greaves Corporation Equipment Stud to Cable/Tube ALP42T

Description
ALUMINUM MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE 2/0 AWG (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 350 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/8 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE 2/0 AWG (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 350 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/8 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP42T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP42T
Equipment Stud to Cable/Tube ALP42T
ALUMINUM MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE 2/0 AWG (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 350 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/8 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 5-3/8 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE
  • 2/0 AWG (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE
  • 350 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 3/8 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP42T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Ring Terminals - 1788646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details