Greaves Corporation Equipment Stud to Cable/Tube ALP65T

Description
ALUMINUM MATERIAL 5-7/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-7/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP65T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP65T
Equipment Stud to Cable/Tube ALP65T
ALUMINUM MATERIAL 5-7/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 5-7/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE
  • 600 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE
  • 1000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 3/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP65T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal Posts - 1796926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers