CENTER CABLE STOP TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA WITH NRTL APPROVAL
600 V TO 35 KV VOLTAGE RATING
TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL
500 MCM CONDUCTOR SIZE
PINK COLOR CODE
STANDARD BARREL TYPE
STANDARD PACKAGE 6 PER CARTON
ASC-T MODEL
Greaves Corporation
Done
Datasheet
Description
CENTER CABLE STOP TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA WITH NRTL APPROVAL
600 V TO 35 KV VOLTAGE RATING
TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL
500 MCM CONDUCTOR SIZE
PINK COLOR CODE
STANDARD BARREL TYPE
STANDARD PACKAGE 6 PER CARTON
ASC-T MODEL
CENTER CABLE STOP TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA WITH NRTL APPROVAL
600 V TO 35 KV VOLTAGE RATING
TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL
500 MCM CONDUCTOR SIZE
PINK COLOR CODE
STANDARD BARREL TYPE
STANDARD PACKAGE 6 PER CARTON
ASC-T MODEL
CENTER CABLE STOP TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA WITH NRTL APPROVAL
600 V TO 35 KV VOLTAGE RATING
TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL