ALT4ST7 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
ALT4ST7
Description
ALUMINUM MATERIAL
6-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
2-1/2 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
Description
ALUMINUM MATERIAL
6-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
2-1/2 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
ALT4ST7
ALUMINUM MATERIAL
6-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
2-1/2 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
- ALUMINUM MATERIAL
- 6-1/2 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 2-1/2 INCH-12 TPI STUD SIZE
- 1-1/2 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TST MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
ALT4ST7 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
8 to 14 AWG
View Details
2 suppliers
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details