Greaves CorporationEquipment Stud to Cable/TubeALP6SP5
Description
ALUMINUM MATERIAL
6-3/16 INCH L SIZE
600 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
PSP MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
6-3/16 INCH L SIZE
600 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
PSP MODEL
ALUMINUM MATERIAL
6-3/16 INCH L SIZE
600 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
PSP MODEL