Greaves Corporation Compression Cable Splice ASC400T

Description
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 400 MCM CONDUCTOR SIZE GREEN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
Datasheet
Description
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 400 MCM CONDUCTOR SIZE GREEN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - ASC400T - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
ASC400T
Compression Cable Splice ASC400T
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 400 MCM CONDUCTOR SIZE GREEN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
  • CENTER CABLE STOP TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA WITH NRTL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL
  • 400 MCM CONDUCTOR SIZE
  • GREEN COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 6 PER CARTON
  • ASC-T MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASC400T
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Bootlace Ferrules - 1787317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details