Greaves Corporation Substation Tee Connector ALTK95T

Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/2 INCH L X 9-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet
Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/2 INCH L X 9-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALTK95T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALTK95T
Substation Tee Connector ALTK95T
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/2 INCH L X 9-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
  • TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 8-1/2 INCH L X 9-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALTK95T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details