Greaves CorporationEquipment Stud to Cable/TubeALP7SP4
Description
ALUMINUM MATERIAL
6-3/8 INCH L SIZE
1000 MCM MIN. CONDUCTOR SIZE
1500 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
PSP MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
6-3/8 INCH L SIZE
1000 MCM MIN. CONDUCTOR SIZE
1500 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
PSP MODEL
ALUMINUM MATERIAL
6-3/8 INCH L SIZE
1000 MCM MIN. CONDUCTOR SIZE
1500 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
PSP MODEL