ALUMINUM MATERIAL
4-3/16 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
11/16 INCH STUD SIZE
2-1/8 INCH L X 2-1/16 INCH W X 21/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JAR MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
4-3/16 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
11/16 INCH STUD SIZE
2-1/8 INCH L X 2-1/16 INCH W X 21/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JAR MODEL
ALUMINUM MATERIAL
4-3/16 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
11/16 INCH STUD SIZE
2-1/8 INCH L X 2-1/16 INCH W X 21/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JAR MODEL
ALUMINUM MATERIAL
4-3/16 INCH OVERALL LENGTH
750 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
11/16 INCH STUD SIZE
2-1/8 INCH L X 2-1/16 INCH W X 21/32 INCH THK PAD SIZE