Greaves Corporation Substation Tube to Cable Coupler ALT0P4K

Description
STRAIGHT TYPE ALUMINUM MATERIAL 5-5/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE ALUMINUM MATERIAL 5-5/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - ALT0P4K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
ALT0P4K
Substation Tube to Cable Coupler ALT0P4K
STRAIGHT TYPE ALUMINUM MATERIAL 5-5/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 5-5/16 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE
  • 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT0P4K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details